TE Connectivity 719528-001
- 收藏
- 对比
719528-001详情
TE Connectivity 719528-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3500 - 3500
Type of electrical connection of main circuit
Frame clamp
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
22759/32-24-7 5-1195627-3
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
产品类别
Hook-up Wire
719528-001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。