TE Connectivity 7-1971875-7
- 收藏
- 对比
7-1971875-7
2460-7-1971875-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Cap, Wire-to-Wire, 15 Position, 6 mm [.236 in] Centerline, Wire & Cable, UL 94V-0, Power Triple Lock
1最小包装量--
7-1971875-7详情
TE Connectivity 7-1971875-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Number of Positionsu2009
15
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Cap
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
PTL 3X5 CAP PANEL MT HITEMP KEY C BLK
TE Internal #
7-1971875-7
7-1971875-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。