注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27567.556592
10
¥26661.079876
25
¥26475.749626
50
¥26291.707677
100
¥25750.937979
500
¥23909.87742
TE Connectivity 7-2150066-2
- 收藏
- 对比
7-2150066-2
2460-7-2150066-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2150066-2详情
TE Connectivity 7-2150066-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN_2.0_Applicator-E-180F250F
TE Internal #
7-2150066-2
Wire Crimp Widthu2009
4.57u2009mmu2009[u2009.18u2009inu2009]
7-2150066-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。