TE Connectivity 7-2150322-1
- 收藏
- 对比
7-2150322-1
2460-7-2150322-1
无类别的
--
大陆
立即发货

Atlantic Style Mechanical Feed OCEAN-2.0 Applicator for Stroke Form Terminals
1最小包装量--
7-2150322-1详情
TE Connectivity 7-2150322-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
120
防紫外线
有
宽度
43
高度
62
7-2150322-1拓展信息







哦! 它是空的。