TE Connectivity 7-2150841-7
- 收藏
- 对比
7-2150841-7详情
TE Connectivity 7-2150841-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Applicator & Product Styleu2009
OCEAN
TE Internal Description
OCEAN_2.0_SPARE_PART_KIT-080F130F
TE Internal #
7-2150841-7
Body Orientation
Straight
Contact Materials
Brass
Mounting
电缆安装
连接器类型
连接器接头和PCB插座
性别
Pin
触点类型
Signal
屏蔽的
无
7-2150841-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。