注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27536.059084
10
¥26630.618071
25
¥26445.499572
50
¥26261.667898
100
¥25721.516059
500
¥23882.559012
TE Connectivity 7-2151145-1
- 收藏
- 对比
7-2151145-1
2460-7-2151145-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2151145-1详情
TE Connectivity 7-2151145-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2151145-1
TE Internal Description
OCEAN_2.0_APPLICATOR-S-155F180OV
Applicator Feed Typeu2009
Mechanical
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
3.94u2009mmu2009[u2009.155u2009inu2009]
7-2151145-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。