注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥20548.182332
10
¥19872.516765
25
¥19734.376129
50
¥19597.195763
100
¥19194.119255
500
¥17821.837747
TE Connectivity 7-2151193-1
- 收藏
- 对比
7-2151193-1
2460-7-2151193-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2151193-1详情
TE Connectivity 7-2151193-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
1.58u2009mmu2009[u2009.062u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Mechanical
TE Internal Description
OCEAN_2.0_APPLICATOR-S-062F155O
TE Internal #
7-2151193-1
7-2151193-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。