注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23001.146821
10
¥22244.82284
25
¥22090.1915
50
¥21936.635055
100
¥21485.440798
500
¥19949.341506
TE Connectivity 7-2151376-1
- 收藏
- 对比
7-2151376-1
2460-7-2151376-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2151376-1详情
TE Connectivity 7-2151376-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2151376-1
Insulation Diameter Rangeu2009
1.7 – 2.69u2009mmu2009[u2009.067 – .106u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Mechanical
TE Internal Description
OCEAN_2.0_Applicator-S-080F120O
7-2151376-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。