注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24597.244665
10
¥23788.437784
25
¥23623.076244
50
¥23458.864198
100
¥22976.360627
500
¥21333.668173
TE Connectivity 7-2151609-2
- 收藏
- 对比
7-2151609-2
2460-7-2151609-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2151609-2详情
TE Connectivity 7-2151609-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2151609-2
TE Internal Description
OCEAN_2.0_APPLICATOR-S-079F195OA
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
2.01u2009mmu2009[u2009.079u2009inu2009]
7-2151609-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。