TE Connectivity 7-2177531-2
- 收藏
- 对比
7-2177531-2
2460-7-2177531-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 48 Position, .098 in / .146 in [2.5 mm / 3.7 mm] Centerline, Sealable, Brown, MQS
1最小包装量--
7-2177531-2详情
TE Connectivity 7-2177531-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2177531-2
TE Internal Description
48POS, MIXED,REC HSG,ASSY,SEALED
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.64, 1.5
Mating Tab Widthu2009(in)
.025, .059
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
2.5, 3.7
Centerline (Pitch)u2009(in)
.098, .146
7-2177531-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。