TE Connectivity 7-2213766-1
- 收藏
- 对比
7-2213766-1
2460-7-2213766-1
模块化连接器 - 磁性插孔
--
大陆
立即发货

AV19 DPL 5A POWER LED YELLOW 2
1最小包装量--
7-2213766-1详情
TE Connectivity 7-2213766-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7-2213766-1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.49
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
AV1921P524Q04 AV1921P524Q04
Illuminated
Illuminated
Brand
TE Connectivity / Alcoswitch
RoHS
Details
子类别
Switches
Reach合规守则
not_compliant
开关类型
按钮开关
产品类别
按钮开关
产品类别
按钮开关
7-2213766-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。