TE Connectivity 7-2232546-4
- 收藏
- 对比
7-2232546-4
2460-7-2232546-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 7 Position, 2.5 mm [.098 in] Centerline, Printed Circuit Board, GRACE INERTIA 2.5
1最小包装量--
7-2232546-4详情
TE Connectivity 7-2232546-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
GI2.5 HDR ASS 7P YEL NO BOSS TAPE
TE Internal #
7-2232546-4
7-2232546-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。