注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27735.750316
10
¥26823.743051
25
¥26637.282079
50
¥26452.117256
100
¥25908.048246
500
¥24055.755098
TE Connectivity 7-2266360-2
- 收藏
- 对比
7-2266360-2
2460-7-2266360-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2266360-2详情
TE Connectivity 7-2266360-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN-2.0-APPLICATOR-S-140F197FA
TE Internal #
7-2266360-2
Wire Crimp Widthu2009
3.56u2009mmu2009[u2009.14u2009inu2009]
7-2266360-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。