注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27862.539814
10
¥26946.363456
25
¥26759.050108
50
¥26573.038836
100
¥26026.4827
500
¥24165.722099
TE Connectivity 7-2266435-2
- 收藏
- 对比
7-2266435-2
2460-7-2266435-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
7-2266435-2详情
TE Connectivity 7-2266435-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2266435-2
TE Internal Description
OCEAN_2.0_APPLICATOR-S-077F150OA
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
1.96u2009mmu2009[u2009.077u2009inu2009]
7-2266435-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。