TE Connectivity 7-2266720-1
- 收藏
- 对比
7-2266720-1
2460-7-2266720-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
1最小包装量--
7-2266720-1详情
TE Connectivity 7-2266720-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2266720-1
TE Internal Description
OCEAN_2.0_Applicator-S-055F055F
Applicator Feed Typeu2009
Mechanical
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
1.4u2009mmu2009[u2009.055u2009inu2009]
7-2266720-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。