TE Connectivity 7-2271014-0
- 收藏
- 对比
7-2271014-0
2460-7-2271014-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 64 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
7-2271014-0详情
TE Connectivity 7-2271014-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
64
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
CELLO,REC,64P,TH,V,FG,DIP4.57,-
TE Internal #
7-2271014-0
Number of Rowsu2009
2
7-2271014-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。