TE Connectivity 7-2287907-9
- 收藏
- 对比
7-2287907-9
2460-7-2287907-9
矩形连接器 - 针座,公插针
--
大陆
立即发货

Data Connectivity Headers
1最小包装量--
7-2287907-9详情
TE Connectivity 7-2287907-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tradename
Bulk Metal
Brand
Vishay Precision Group Foil Resistors
Manufacturer
Vishay Precision Group
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.049384 oz
包装
Bulk
系列
VH Hermetic
子类别
Resistors
技术
金属箔
产品类别
金属箔电阻器
特征
-
产品类别
Metal Foil Resistors - Through Hole
7-2287907-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。