TE Connectivity 7-2287908-4
- 收藏
- 对比
7-2287908-4
2460-7-2287908-4
矩形连接器 - 针座,公插针
--
大陆
立即发货

Data Connectivity Headers
1最小包装量--
7-2287908-4详情
TE Connectivity 7-2287908-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Contact Materials
Copper Alloy
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
500
包装
Reel
子类别
Memory Connectors & Sockets
螺距
1.27 mm
终端样式
SMD/SMT
接头数量
68 Contact
产品类别
存储卡连接器
产品
Sockets
产品类别
存储卡连接器
7-2287908-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。