TE Connectivity 7-2293382-3
- 收藏
- 对比
7-2293382-3
2460-7-2293382-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 3 Position, 5 mm [.196 in] Centerline, Insulation Displacement (IDC), 1 Row, Green, Mating Retention
1最小包装量--
7-2293382-3详情
TE Connectivity 7-2293382-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2293382-3
TE Internal Description
AMP MONO-SHAPE TAB CONN 3P
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
5u2009mmu2009[u2009.196u2009inu2009]
7-2293382-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。