TE Connectivity 7-2377637-2
- 收藏
- 对比
7-2377637-2
2460-7-2377637-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
1最小包装量--
7-2377637-2详情
TE Connectivity 7-2377637-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2377637-2
TE Internal Description
OCEAN-2.0-APPLICATOR-S
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Insulation Diameter Rangeu2009
1.8 – 2.49u2009mmu2009[u2009.071 – .098u2009inu2009]
7-2377637-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。