TE Connectivity 724-1064-16
- 收藏
- 对比
724-1064-16
2460-724-1064-16
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 16, Discrete Wire, 14 AWG Wire Size, 2.5 mm² Wire Size
1最小包装量--
724-1064-16详情
TE Connectivity 724-1064-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000003628
TE Internal Description
724-1064-16
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Operating Voltageu2009(VAC)
115
Operating Voltageu2009(VDC)
115
724-1064-16拓展信息

















哦! 它是空的。