TE Connectivity 724447-000
- 收藏
- 对比
724447-000
2460-724447-000
同轴连接器(射频)
--
大陆
立即发货

Conn Triaxial Solder ST Cable Mount PL
1最小包装量--
724447-000详情
TE Connectivity 724447-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks, 3 Days
Rad Hardened
无
Mounting Styles
Cable
Body Orientation
Straight
Termination Method
Solder
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
724447-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.53
终端
Solder
ECCN 代码
EAR99
连接器类型
DM盒子
类型
Triaxial
性别
PL
HTS代码
8536.69.40.10
Reach合规守则
compliant
724447-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。