TE Connectivity 726347-2
- 收藏
- 对比
726347-2
2460-726347-2
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0 AWG Wire Size, 41 – 60 mm² Wire Size, 83700 – 119500 CMA Wire Size, Stud Size M10
1最小包装量--
726347-2详情
TE Connectivity 726347-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
M10
Wire Sizeu2009(CMA)
83700 – 119500
Wire Sizeu2009(mm²)
41 – 60
Wire Sizeu2009(AWG)
0
Ring & Spade Terminal Typeu2009
环舌
Alias #
AMPS-0-0726347-2
TE Internal Description
SO-RINGZUNGE D46234
TE Internal #
726347-2
726347-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。