TE Connectivity 7-2836547-7
- 收藏
- 对比
7-2836547-7详情
TE Connectivity 7-2836547-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
7-2836547-7
TE Internal Description
OC-095F140F-CRIMPTOOLINGKIT
Applicator & Product Styleu2009
OCEAN
Switch Configuration
ON (OFF)
Contact Materials
铍铜
Pole Throw Configuration
SPST
Mounting
表面贴装
操作温度
-55 to 85 °C
机械寿命
2000 Cycles
7-2836547-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。