TE Connectivity 7-2837714-2
- 收藏
- 对比
7-2837714-2
2460-7-2837714-2
无类别的
--
大陆
立即发货

Atlantic Style Pneumatic Feed OCEAN-2.0 Applicator for Stroke Form Terminals
1最小包装量--
7-2837714-2详情
TE Connectivity 7-2837714-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
62.5
防紫外线
有
宽度
29.5
高度
47.7
7-2837714-2拓展信息







哦! 它是空的。