TE Connectivity 7-2837819-1
- 收藏
- 对比
7-2837819-1
2460-7-2837819-1
无类别的
--
大陆
立即发货

OCEAN-2.0-APPLICATOR-S-062F136O
1最小包装量--
7-2837819-1详情
TE Connectivity 7-2837819-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
7-2837819-1拓展信息







哦! 它是空的。