TE Connectivity 7-2837866-2
- 收藏
- 对比
7-2837866-2
2460-7-2837866-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
1最小包装量--
7-2837866-2详情
TE Connectivity 7-2837866-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
2.01u2009mmu2009[u2009.079u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN-2.0-APPLICATOR-S-079F098O
TE Internal #
7-2837866-2
7-2837866-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。