TE Connectivity 732-8021-10B
- 收藏
- 对比
732-8021-10B
2460-732-8021-10B
集成电路(IC)
--
大陆
立即发货

KEYING FOR MULTI CAVITY RECEPT
1最小包装量--
732-8021-10B详情
TE Connectivity 732-8021-10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 days ago)
材料
Aluminium, Stainless Steel
Manufacturer Part Number
732-8021-10B
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000003696
Brand
TE Connectivity / DEUTSCH
系列
DMC-M
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
732-8021-10B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。