TE Connectivity 732-8260-20
- 收藏
- 对比
732-8260-20
2460-732-8260-20
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 12 Pole Configuration, Wire-to-Board, 12 Position, Sealable, 7.5 A, Power, Signal & High Speed Data
1最小包装量--
732-8260-20详情
TE Connectivity 732-8260-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000140817
TE Internal Description
732-8260-20
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
12
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
732-8260-20拓展信息

















哦! 它是空的。