TE Connectivity 732-8294-22
- 收藏
- 对比
732-8294-22
2460-732-8294-22
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 20 Pole Configuration, Wire-to-Board, 20 Position, Sealable, 5 A, Power, Signal & High Speed Data
1最小包装量--
732-8294-22详情
TE Connectivity 732-8294-22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
Pole Configurationu2009
20
Contact Typeu2009
Socket
Rectangular Connector Insert Typeu2009
Socket
TE Internal Description
732-8294-22
TE Internal #
ZPF000000000146485
732-8294-22拓展信息

















哦! 它是空的。