TE Connectivity 732-8311-16
- 收藏
- 对比
732-8311-16
2460-732-8311-16
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 8 Pole Configuration, Wire-to-Board, 8 Position, Sealable, 13 A, Power, Signal & High Speed Data
1最小包装量--
732-8311-16详情
TE Connectivity 732-8311-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Pole Configurationu2009
8
Contact Typeu2009
Socket
Rectangular Connector Insert Typeu2009
Socket
TE Internal Description
732-8311-16
TE Internal #
ZPF000000000167184
732-8311-16拓展信息

















哦! 它是空的。