TE Connectivity 732-8338-99
- 收藏
- 对比
732-8338-99
2460-732-8338-99
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, Wire-to-Board, 11 Position, Sealable, 13 A, Power, Signal & High Speed Data
1最小包装量--
732-8338-99详情
TE Connectivity 732-8338-99重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000204764
TE Internal Description
732-8338-99
Rectangular Connector Insert Typeu2009
Pin
Contact Typeu2009
Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
11
Centerline (Pitch)u2009(mm)
2.62, 4.4
Centerline (Pitch)u2009(in)
.1, .17
732-8338-99拓展信息

















哦! 它是空的。