TE Connectivity 7-353908-4
- 收藏
- 对比
7-353908-4
2460-7-353908-4
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board / Wire-to-Wire / Wire-to-Panel, 14 Position, 1.5 mm [.059 in] Centerline, Crimp, 1 Row, Blue, AMP Mini CT
1最小包装量--
7-353908-4详情
TE Connectivity 7-353908-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Board, Wire-to-Panel, Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
CT REC HSG 14P CRIMP TYPE BLU
TE Internal #
7-353908-4
7-353908-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。