TE Connectivity 737095-1
- 收藏
- 对比
737095-1
2460-737095-1
圆形连接器
--
大陆
立即发货

TE Connectivity CPC Series 1 Series Male to Female Panel Mount Connector, 9 contacts Plug and Socket
1最小包装量--
737095-1详情
TE Connectivity 737095-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
触点镀层
Tin
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper
系列
CPC Series 1
性别
公转母
接头数量
9
737095-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。