TE Connectivity 737255-5
- 收藏
- 对比
737255-5
2460-737255-5
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 17 AWG Wire Size, .51 – 1.03 mm² Wire Size, Mating Tab Width .11 in [2.8 mm], Straight, Brass, FASTIN-FASTON 110
1最小包装量--
737255-5详情
TE Connectivity 737255-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
737255-5
TE Internal Description
FF 110 REC 0.5-1.0MM2 TPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
20 – 17
Wire Sizeu2009(mm²)
.51 – 1.03
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
737255-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。