TE Connectivity 745183-4
- 收藏
- 对比
745183-4
2460-745183-4
集成电路(IC)
--
大陆
立即发货

745183-4 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
745183-4详情
TE Connectivity 745183-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
CARBON STEEL
Manufacturer Part Number
745183-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.82
Contact Finish Mating
镍上闪金
Insulator Material
PLASTIC
Manufacturer Series
745183
Shell Sizes
1/E
JESD-609代码
e0
连接器类型
D 超微型连接器
附加功能
AMPLIMITE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
Reach合规守则
unknown
外壳完成
TIN/TIN LEAD
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
TIN LEAD (100) OVER NICKEL
745183-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。