TE Connectivity 745211-9
- 收藏
- 对比
745211-9
2460-745211-9
D 形连接器 - 并口
--
大陆
立即发货

IDC D-Sub Connectors, Plug, 30 – 26 AWG Solid Wire Size, Wire-to-Wire, 25 Position, 2.77 mm [.055 in] Centerline, 2 Row, AMPLIMITE HDE
1最小包装量--
745211-9详情
TE Connectivity 745211-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
745211-9
TE Internal Description
PLUG ASSY,25P,HDE,AP
Connector & Housing Typeu2009
Plug
Solid Wire Sizeu2009(AWG)
30 – 26
Shieldedu2009
无
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
25
745211-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。