TE Connectivity 745907-1
- 收藏
- 对比
745907-1
2460-745907-1
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn D-sub Housing Recept 9POS
1最小包装量--
745907-1详情
TE Connectivity 745907-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
外壳材料
Steel
介电材料
Thermoplastic
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
D-Sub, Receptacle, Signal
定位的数量
9
颜色
Black
行数
2
性别
Female
接头数量
9
镀层
Tin
无铅
含铅
745907-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。