TE Connectivity 747467-4
- 收藏
- 对比
747467-4
2460-747467-4
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Cable-to-Board, 9 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 1, Round, Standard Profile, Right Angle
1最小包装量--
747467-4详情
TE Connectivity 747467-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Plug
TE Internal Description
09 APFL PLUG RA 590 (IN)
TE Internal #
747467-4
747467-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。