TE Connectivity 747568-1
- 收藏
- 对比
747568-1详情
TE Connectivity 747568-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
37
RoHS
Non-Compliant
Shell Sizes
4 (C)
Factory Pack QuantityFactory Pack Quantity
100
Insert Arrangement
C37
Manufacturer
TE Connectivity
Brand
TE Connectivity
Filtered
Unfiltered
定位的数量
37 Position
行数
2 Row
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
747568-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。