TE Connectivity 7485390001
- 收藏
- 对比
7485390001
2460-7485390001
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
1最小包装量--
7485390001详情
TE Connectivity 7485390001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
材料
Polyolefin
Insertion
BEFORE TERMINATION
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
RoHS
Compliant
颜色
White
弱电
Compliant
电缆直径
2.66(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
WHITE
产品长度(mm)
50(mm)
无铅
不适用
7485390001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。