TE Connectivity 749014-1
- 收藏
- 对比
749014-1
2460-749014-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Cable-to-Board, 9 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 1, Square, Standard Profile, Vertical
1最小包装量--
749014-1详情
TE Connectivity 749014-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
749014-1
TE Internal Description
9 PLUG W/INDENTS & C NUTS
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Rowsu2009
2
749014-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。