TE Connectivity 749193-1
- 收藏
- 对比
749193-1
2460-749193-1
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

Connector Accessories 50 POS Straight Backshell Kit Zinc Nickel over Copper Finish
1最小包装量--
749193-1详情
TE Connectivity 749193-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
5 (D)
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
D50
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
No -RoHS Version Available
Filtered
Unfiltered
包装
Bulk
类型
后壳套件
定位的数量
50 Position
行数
2 Row
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
749193-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。