TE Connectivity 750442-2
- 收藏
- 对比
750442-2
2460-750442-2
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Backshells & Clamps, Shield, Single or Dual Cable Entry, Cable-to-Cable, Size 1, Shielded, Wire & Cable, Cable Mount (Free-Hanging)
1最小包装量--
750442-2详情
TE Connectivity 750442-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shieldedu2009
有
Compatible With Connector Shell Sizeu2009
1
Connector Systemu2009
Cable-to-Cable
Cable Clamp Typeu2009
Single or Dual Cable Entry
D-Shaped Connector Accessoriesu2009
Shield
TE Internal Description
09 SHLD HDWR,INSIDE SHIELD
TE Internal #
750442-2
750442-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。