TE Connectivity 7-5179180-4
- 收藏
- 对比
7-5179180-4
2460-7-5179180-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 100 Position, .8 mm [.031 in] Centerline, Gold, Surface Mount, Signal, Natural, Free Height
1最小包装量--
7-5179180-4详情
TE Connectivity 7-5179180-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Number of Positionsu2009
100
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
0.8FH,R09H.5,100,30/Sn,TR,SC
TE Internal #
7-5179180-4
7-5179180-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。