TE Connectivity 7528A5814-0
- 收藏
- 对比
7528A5814-0
2460-7528A5814-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 75 Ω, 28 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
7528A5814-0详情
TE Connectivity 7528A5814-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
Wire Sizeu2009(AWG)
28
Impedanceu2009(Ω)
75
Cable Typeu2009
Cheminax
TE Internal Description
7528A5814-0
TE Internal #
EG0010-000
7528A5814-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。