TE Connectivity 7530A5524-9
- 收藏
- 对比
7530A5524-9
2460-7530A5524-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 75 Ω, 30 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
7530A5524-9详情
TE Connectivity 7530A5524-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
Wire Sizeu2009(AWG)
30
Impedanceu2009(Ω)
75
Cable Typeu2009
Cheminax
Alias #
4-1195197-1
TE Internal Description
7530A5524-9
TE Internal #
659295-000
7530A5524-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。