TE Connectivity 756203-000
- 收藏
- 对比
756203-000
2460-756203-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing Kit ST Polyolefin Red Thin Spool
1最小包装量--
756203-000详情
TE Connectivity 756203-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.58
类型
TUBING KIT
颜色
Red
收缩率
2:1
756203-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。