TE Connectivity 765206-2
- 收藏
- 对比
765206-2
2460-765206-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Cable-to-Board, 12 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, AMPOWER Wave Crimp
1最小包装量--
765206-2详情
TE Connectivity 765206-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Rectangular Power Connector Typeu2009
Header
TE Internal Description
VERT HEADER ASSM .100CL .165
TE Internal #
765206-2
765206-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。