TE Connectivity 765247-1
- 收藏
- 对比
添加到询价列表
765247-1详情
TE Connectivity 765247-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
终端
Solder
性别
Male
方向
Straight
接头数量
4
辐射硬化
无
0个相似型号
765247-1拓展信息
929989-1 (Cut Strip)
TE Connectivity
556137-1
TE Connectivity
5787441-1
TE Connectivity
5-965906-1 (Cut Strip)
TE Connectivity
1062-20-0122 (Mouser Reel)
TE Connectivity
2270024-1
TE Connectivity
1674742-1 (Cut Strip)
TE Connectivity
1827654-1
TE Connectivity
1-368575-1
TE Connectivity
5-963715-1 (Cut Strip)
TE Connectivity








哦! 它是空的。